HP ENVY 17-j108tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver

https://images.icecat.biz/img/gallery/557a6349ed635872b2508a56a6a8757f.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87875
Info modified on:
01 Feb 2025, 05:00:33
Short summary description HP ENVY 17-j108tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY 17-j108tx, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 16 GB, 2 TB

Long summary description HP ENVY 17-j108tx Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740M Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP ENVY 17-j108tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Embed the product datasheet into your content