HP Pavilion a1510.be Desktop PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 200 GB Windows XP Home Edition Tower

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49863
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Pavilion a1510.be Desktop PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 200 GB Windows XP Home Edition Tower:
HP Pavilion a1510.be Desktop PC, 3 GHz, Intel® Pentium® 4, 0.5 GB, DDR2-SDRAM, 200 GB, Windows XP Home Edition
Long summary description HP Pavilion a1510.be Desktop PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 200 GB Windows XP Home Edition Tower:
HP Pavilion a1510.be Desktop PC. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC