
HP Compaq nx6310 Intel Core™ Solo Processor T1300+ 512M/60G 15" XGA+ DVD+/-RW DL Fixed Graphics Free DOS Notebook PC Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 FreeDOS
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47507
Info modified on:
22 Jan 2025, 05:07:14
Short summary description HP Compaq nx6310 Intel Core™ Solo Processor T1300+ 512M/60G 15" XGA+ DVD+/-RW DL Fixed Graphics Free DOS Notebook PC Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 FreeDOS:
HP Compaq nx6310 Intel Core™ Solo Processor T1300+ 512M/60G 15" XGA+ DVD+/-RW DL Fixed Graphics Free DOS Notebook PC, Intel® Core™ Solo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB
Long summary description HP Compaq nx6310 Intel Core™ Solo Processor T1300+ 512M/60G 15" XGA+ DVD+/-RW DL Fixed Graphics Free DOS Notebook PC Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 FreeDOS:
HP Compaq nx6310 Intel Core™ Solo Processor T1300+ 512M/60G 15" XGA+ DVD+/-RW DL Fixed Graphics Free DOS Notebook PC. Processor family: Intel® Core™ Solo, Processor model: T1300, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: FreeDOS. Weight: 2.7 kg