HP ProBook 470 G1 Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77415
Info modified on:
22 Jan 2025, 06:14:21
Short summary description HP ProBook 470 G1 Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:
HP ProBook 470 G1, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Long summary description HP ProBook 470 G1 Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:
HP ProBook 470 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Silver