
HP ZBook 17 Intel® Core™ i5 i5-4330M Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63504
Info modified on:
22 Jan 2025, 05:38:00
Short summary description HP ZBook 17 Intel® Core™ i5 i5-4330M Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
HP ZBook 17, Intel® Core™ i5, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB
Long summary description HP ZBook 17 Intel® Core™ i5 i5-4330M Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
HP ZBook 17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4330M, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black