HP Compaq 100-101ES AMD E E1-1500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55216
Info modified on:
19 Mar 2021, 15:59:26
Short summary description HP Compaq 100-101ES AMD E E1-1500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:
HP Compaq 100-101ES, 1.48 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 8
Long summary description HP Compaq 100-101ES AMD E E1-1500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:
HP Compaq 100-101ES. Processor frequency: 1.48 GHz, Processor family: AMD E, Processor model: E1-1500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product colour: Black