HP Z30i LED display 76.2 cm (30") 2560 x 1600 pixels Black

https://images.icecat.biz/img/gallery/19845169_2423706707.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
102452
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Z30i LED display 76.2 cm (30") 2560 x 1600 pixels Black:

HP Z30i, 76.2 cm (30"), 2560 x 1600 pixels, LED, LED, 8 ms, Black

Long summary description HP Z30i LED display 76.2 cm (30") 2560 x 1600 pixels Black:

HP Z30i. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content