HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138498
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED:
HP Z24i, 61 cm (24"), 1920 x 1200 pixels, LED, LCD, 8 ms
Long summary description HP Z24i computer monitor 61 cm (24") 1920 x 1200 pixels LED:
HP Z24i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment