HP 831 Cyan/Black Latex Printhead

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
216497
Info modified on:
02 Jun 2025, 23:11:36
Short summary description HP 831 Cyan/Black Latex Printhead:
HP 831 Cyan/Black Latex Printhead, HP Latex 110 Printer, HP Latex 310 Printer, HP Latex 330 Printer, HP Latex 360 Printer, HP Latex..., Cyan, Black, CZ677A, Singapore, 28 mm, 143 mm
Long summary description HP 831 Cyan/Black Latex Printhead:
HP 831 Cyan/Black Latex Printhead. Compatibility: HP Latex 110 Printer, HP Latex 310 Printer, HP Latex 330 Printer, HP Latex 360 Printer, HP Latex..., Printing colours: Cyan, Black, OEM code: CZ677A. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package width: 28 mm, Package depth: 143 mm, Package height: 132 mm. Master (outer) cases per pallet: 80 pc(s), Products per pallet: 1920 pc(s), Layers per pallet: 8 pc(s). Ink drop: 12 pl