HP Designjet T520 914mm Printer

https://images.icecat.biz/img/gallery/img_37610670_high_1506925337_1448_14821.jpg
Brand:
Product family:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
54015
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Designjet T520 914mm Printer:

HP Designjet T520 914mm Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, 11.4 m/p, 9.1 m/p

Long summary description HP Designjet T520 914mm Printer:

HP Designjet T520 914mm Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Supported network protocols: IPv6. Product colour: Black, Display: LCD, Internal memory: 1024 MB. Power consumption (PowerSave): 4.5 W, Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Embed the product datasheet into your content