HP LaserJet Enterprise 500 color MFP M575dn Laser A4 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
191964
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP LaserJet Enterprise 500 color MFP M575dn Laser A4 1200 x 1200 DPI 30 ppm:
HP LaserJet Enterprise 500 color MFP M575dn, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey
Long summary description HP LaserJet Enterprise 500 color MFP M575dn Laser A4 1200 x 1200 DPI 30 ppm:
HP LaserJet Enterprise 500 color MFP M575dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey