https://images.icecat.biz/img/brand/thumb/1_d30fcedad0114a21995254ed83bd0a5e.jpg

HP Pavilion Sleekbook 14-b031tu Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Red

https://images.icecat.biz/img/norm/high/15654235-2586.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59010
Info modified on:
22 Jan 2025, 06:23:55
Short summary description HP Pavilion Sleekbook 14-b031tu Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Red:

HP Pavilion Sleekbook 14-b031tu, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion Sleekbook 14-b031tu Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Red:

HP Pavilion Sleekbook 14-b031tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Red

Embed the product datasheet into your content