HP ENVY TouchSmart 23-d090ea Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver

https://images.icecat.biz/img/gallery/50751468_9734963224.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
9527
Info modified on:
07 Oct 2024, 17:07:19
Short summary description HP ENVY TouchSmart 23-d090ea Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-d090ea, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-d090ea Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7450A Windows 8 Black, Silver:

HP ENVY TouchSmart 23-d090ea. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7450A. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Silver

Embed the product datasheet into your content