HP 1000-1113TX Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
73383
Info modified on:
22 Jan 2025, 05:56:03
Short summary description HP 1000-1113TX Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Black:
HP 1000-1113TX, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP 1000-1113TX Intel® Core™ i3 i3-2350M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Black:
HP 1000-1113TX. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black