HP Pavilion p6620f Intel® Pentium® D 820 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black

https://images.icecat.biz/img/norm/high/15743_13071425-5092.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
81340
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion p6620f Intel® Pentium® D 820 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

HP Pavilion p6620f, 2.8 GHz, Intel® Pentium® D, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p6620f Intel® Pentium® D 820 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

HP Pavilion p6620f. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 820. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Embed the product datasheet into your content