HP EliteBook 8470p + 90W Docking Station Intel® Core™ i5 i5-3360M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43524
Info modified on:
23 Jan 2025, 18:25:47
Short summary description HP EliteBook 8470p + 90W Docking Station Intel® Core™ i5 i5-3360M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
HP EliteBook 8470p + 90W Docking Station, Intel® Core™ i5, 2.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP EliteBook 8470p + 90W Docking Station Intel® Core™ i5 i5-3360M 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
HP EliteBook 8470p + 90W Docking Station. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 2.07 kg