HP Pavilion p6-2240ea Desktop PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14010
Info modified on:
23 Jul 2024, 20:58:02
Short summary description HP Pavilion p6-2240ea Desktop PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower Black:
HP Pavilion p6-2240ea Desktop PC, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Home Premium
Long summary description HP Pavilion p6-2240ea Desktop PC Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower Black:
HP Pavilion p6-2240ea Desktop PC. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC