HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56576
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing
Long summary description HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready. Product colour: Grey