HP Intel Core i3-3240 processor 3.4 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44470
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i3-3240 processor 3.4 GHz 3 MB L3:
HP Intel Core i3-3240, Intel® Core™ i3, LGA 1155 (Socket H2), 22 nm, i3-3240, 3.4 GHz, 64-bit
Long summary description HP Intel Core i3-3240 processor 3.4 GHz 3 MB L3:
HP Intel Core i3-3240. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2500, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, SSE4.1, SSE4.2. Processor package size: 37.5 mm