HP ProDesk DESKTOP BUNDEL (1EX82EA+M1N98AT) 400 Mini Intel Core i5-7500T + E232 monitor Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68305
Info modified on:
14 Mar 2024, 17:59:50
Short summary description HP ProDesk DESKTOP BUNDEL (1EX82EA+M1N98AT) 400 Mini Intel Core i5-7500T + E232 monitor Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
HP ProDesk DESKTOP BUNDEL (1EX82EA+M1N98AT) 400 Mini Intel Core i5-7500T + E232 monitor, 2.7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 256 GB, Windows 10 Pro
Long summary description HP ProDesk DESKTOP BUNDEL (1EX82EA+M1N98AT) 400 Mini Intel Core i5-7500T + E232 monitor Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
HP ProDesk DESKTOP BUNDEL (1EX82EA+M1N98AT) 400 Mini Intel Core i5-7500T + E232 monitor. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black, Silver