HP DeskJet 2540 All-in-One-skrivare Thermal inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104065
Info modified on:
30 Apr 2024, 16:06:48
Short summary description HP DeskJet 2540 All-in-One-skrivare Thermal inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi:
HP DeskJet 2540 All-in-One-skrivare, Thermal inkjet, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Grey
Long summary description HP DeskJet 2540 All-in-One-skrivare Thermal inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi:
HP DeskJet 2540 All-in-One-skrivare. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey