HP ProBook 6475b AMD A6 A6-4400M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
225918
Info modified on:
22 Jan 2025, 05:22:00
Short summary description HP ProBook 6475b AMD A6 A6-4400M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
HP ProBook 6475b, AMD A6, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
Long summary description HP ProBook 6475b AMD A6 A6-4400M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
HP ProBook 6475b. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 7 Professional. Product colour: Black