HP 630 Intel® Celeron® B800 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88396
Info modified on:
22 Jan 2025, 05:56:46
Short summary description HP 630 Intel® Celeron® B800 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Grey:
HP 630, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Long summary description HP 630 Intel® Celeron® B800 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Grey:
HP 630. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey