HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82409
Info modified on:
22 Jan 2025, 04:50:21
Short summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Black:
HP 250 G7, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 8 GB, 512 GB, Black
Long summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Black:
HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics. Product colour: Black