HP EliteBook 840 G11 Wolf Pro Security Edition Intel Core Ultra 7 155U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Silver

https://images.icecat.biz/img/gallery/73b23255075368cdda8327dbccc5fcf3d8753b8d.jpg
Brand:
Product family:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15431
Info modified on:
05 Aug 2025, 09:25:28
Short summary description HP EliteBook 840 G11 Wolf Pro Security Edition Intel Core Ultra 7 155U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Silver:

HP EliteBook 840 G11 Wolf Pro Security Edition, Intel Core Ultra 7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP EliteBook 840 G11 Wolf Pro Security Edition Intel Core Ultra 7 155U Laptop 35.6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Silver:

HP EliteBook 840 G11 Wolf Pro Security Edition. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.41 kg

Embed the product datasheet into your content