HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
94406
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
HP 470 G7, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
HP 470 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey