HP K3010 keyboard Office USB Black

https://images.icecat.biz/img/gallery/39534015_5338462525.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9924
Info modified on:
18 Jun 2024, 12:06:28
Short summary description HP K3010 keyboard Office USB Black:

HP K3010, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP K3010 keyboard Office USB Black:

HP K3010. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Embed the product datasheet into your content