HP Pavilion 15-cs3005na Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

https://images.icecat.biz/img/gallery/79328457_6645271410.jpg
Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28173
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Pavilion 15-cs3005na Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 15-cs3005na, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP Pavilion 15-cs3005na Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 15-cs3005na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Embed the product datasheet into your content