HP P24h G4 FHD Monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125310
Info modified on:
03 Mar 2025, 15:50:58
Short summary description HP P24h G4 FHD Monitor:
HP P24h G4 FHD Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 14 ms
Long summary description HP P24h G4 FHD Monitor:
HP P24h G4 FHD Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment