OMEN by HP 27 inch QHD 240Hz Gaming Monitor - OMEN 27qs

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14601
Info modified on:
05 Aug 2025, 09:15:30
Short summary description OMEN by HP 27 inch QHD 240Hz Gaming Monitor - OMEN 27qs:
OMEN by HP OMEN by 27 inch QHD 240Hz Gaming Monitor - OMEN 27qs, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Long summary description OMEN by HP 27 inch QHD 240Hz Gaming Monitor - OMEN 27qs:
OMEN by HP OMEN by 27 inch QHD 240Hz Gaming Monitor - OMEN 27qs. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black