HP EliteBook 850 G5 Intel® Core™ i5 i5-8350U Laptop 39.6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54521
Info modified on:
14 Mar 2024, 18:35:24
Short summary description HP EliteBook 850 G5 Intel® Core™ i5 i5-8350U Laptop 39.6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
HP EliteBook 850 G5, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 16 GB, 256 GB, Silver
Long summary description HP EliteBook 850 G5 Intel® Core™ i5 i5-8350U Laptop 39.6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
HP EliteBook 850 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Silver