HP 17-cn2001na Intel® Core™ i7 i7-1255U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

https://images.icecat.biz/img/gallery/75cf1390a1ecc0590951d7d6ac13f5ec.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24710
Info modified on:
22 Jan 2025, 05:48:03
Short summary description HP 17-cn2001na Intel® Core™ i7 i7-1255U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP 17-cn2001na, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP 17-cn2001na Intel® Core™ i7 i7-1255U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP 17-cn2001na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 2.08 kg

Embed the product datasheet into your content