HP 250 G7 Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
101521
Info modified on:
22 Jan 2025, 04:49:53
Short summary description HP 250 G7 Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Silver:
HP 250 G7, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Silver
Long summary description HP 250 G7 Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Silver:
HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Silver