HP ZBook Power 15.6 G9 Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

https://images.icecat.biz/img/gallery/e3ea3c767dc5d4f6a6375f6087a451d5.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58719
Info modified on:
22 Jan 2025, 20:40:31
Short summary description HP ZBook Power 15.6 G9 Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Power 15.6 G9, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook Power 15.6 G9 Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

HP ZBook Power 15.6 G9. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Embed the product datasheet into your content