HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64335
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U):
HP ProLiant DL380e Gen8, Intel C600, LGA 1356 (Socket B2), Intel, Intel® Xeon®, E5-2400, DDR3-SDRAM
Long summary description HP ProLiant DL380e Gen8 Intel C600 LGA 1356 (Socket B2) Rack (2U):
HP ProLiant DL380e Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 1356 (Socket B2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 96 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: HP Dynamic Smart Array B120i. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (2U)