HP 300GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive internal hard drive 15000 RPM 2.5"

Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11213
Info modified on:
04 Apr 2025, 11:57:03
Short summary description HP 300GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive internal hard drive 15000 RPM 2.5":
HP 300GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive, 300 GB, 15000 RPM, 2.5", SAS
Long summary description HP 300GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive internal hard drive 15000 RPM 2.5":
HP 300GB 6G SAS 15K rpm SFF (2.5-inch) SC Enterprise 3yr Warranty Hard Drive. HDD capacity: 300 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS