HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57799
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver:
HP ProDesk 400 G4, 3.1 GHz, Intel® Core™ i3, i3-8100T, 8 GB, 128 GB, Windows 10 Pro
Long summary description HP ProDesk 400 G4 Intel® Core™ i3 i3-8100T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black, Silver:
HP ProDesk 400 G4. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver