HP 501540-001 memory module 2 GB 1 x 2 GB DDR3 ECC

https://images.icecat.biz/img/norm/high/18192058-7670.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
39700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 501540-001 memory module 2 GB 1 x 2 GB DDR3 ECC:

HP 501540-001, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 501540-001 memory module 2 GB 1 x 2 GB DDR3 ECC:

HP 501540-001. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Embed the product datasheet into your content