HP 501534-001 memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15681
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 501534-001 memory module 4 GB 1 x 4 GB DDR3:
HP 501534-001, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM
Long summary description HP 501534-001 memory module 4 GB 1 x 4 GB DDR3:
HP 501534-001. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9