HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112617
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:
HP Z2 Mini G4, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 256 GB, Windows 10 Pro
Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Workstation Black:
HP Z2 Mini G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Workstation. Weight: 2.04 kg. Product colour: Black