HP Z2 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
169728
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Z2 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:
HP Z2 G4, 3.2 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Long summary description HP Z2 G4 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:
HP Z2 G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation