HP 15-da0003na Intel® Celeron® N4000 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26638
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP 15-da0003na Intel® Celeron® N4000 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
HP 15-da0003na, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description HP 15-da0003na Intel® Celeron® N4000 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:
HP 15-da0003na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Black