HP 17-ca0003na AMD A6 A6-9225 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17736
Info modified on:
23 Jan 2025, 19:04:23
Short summary description HP 17-ca0003na AMD A6 A6-9225 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
HP 17-ca0003na, AMD A6, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
Long summary description HP 17-ca0003na AMD A6 A6-9225 Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
HP 17-ca0003na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black