HP OMEN 15-ek0005na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black

https://images.icecat.biz/img/gallery/78269481_3184577559.jpg
Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11997
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP OMEN 15-ek0005na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP OMEN 15-ek0005na, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP OMEN 15-ek0005na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP OMEN 15-ek0005na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content