HP X27c computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/gallery/93126362_8880782699.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
145970
Info modified on:
03 Mar 2025, 15:50:56
Short summary description HP X27c computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

HP X27c, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description HP X27c computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

HP X27c. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content