HP ProOne 400 G3 20-inch Non-Touch All-in-One PC

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37746
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
HP ProOne 400 G3 20-inch Non-Touch All-in-One PC, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 128 GB, Windows 10 Home
Long summary description HP ProOne 400 G3 20-inch Non-Touch All-in-One PC:
HP ProOne 400 G3 20-inch Non-Touch All-in-One PC. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black