HP ZBook 14u G5 Intel® Core™ i7 i7-8550U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

https://images.icecat.biz/img/gallery/53120842_4602685616.jpg
Brand:
Product family:
Product series:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97185
Info modified on:
22 Jan 2025, 05:09:14
Short summary description HP ZBook 14u G5 Intel® Core™ i7 i7-8550U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 14u G5, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP ZBook 14u G5 Intel® Core™ i7 i7-8550U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 14u G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Embed the product datasheet into your content