HP Pavilion 24-r009na AMD A9 A9-9430 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White

https://images.icecat.biz/img/gallery/58421128_3954219919.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
12586
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Pavilion 24-r009na AMD A9 A9-9430 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White:

HP Pavilion 24-r009na, 60.5 cm (23.8"), Full HD, AMD A9, 8 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 24-r009na AMD A9 A9-9430 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home White:

HP Pavilion 24-r009na. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A9, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Embed the product datasheet into your content