HP t530 1.5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ

https://images.icecat.biz/img/gallery/59976390_0811521200.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51415
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP t530 1.5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530, 1.5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 1.5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD G J. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Storage drive interface: M.2. On-board graphics card model: AMD Radeon R2E. Cabling technology: 10/100/1000Base-T(X)

Embed the product datasheet into your content