HP Pavilion 14-dv0511sa Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

https://images.icecat.biz/img/gallery/a182066c60fabe6bf0b8e63b69d1d1f3.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17421
Info modified on:
22 Jan 2025, 18:47:31
Short summary description HP Pavilion 14-dv0511sa Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

HP Pavilion 14-dv0511sa, Intel® Core™ i3, 3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pavilion 14-dv0511sa Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

HP Pavilion 14-dv0511sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Silver

Embed the product datasheet into your content